Vishay Intertechnology, Inc. RES 46.4 OHM 10W 1% AXIAL LUGS RER65F46R4PCSL

Description
RES 46.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 46.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 46.4 OHM 10W 1% AXIAL LUGS - RER65F46R4PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 46.4 OHM 10W 1% AXIAL LUGS
RER65F46R4PCSL
RES 46.4 OHM 10W 1% AXIAL LUGS RER65F46R4PCSL
RES 46.4ohm 10W 1% AXIAL LUGS

RES 46.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F46R4PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F46R4PCSL-ND
Chassis Mount Resistors RER65F46R4PCSL-ND
46.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

46.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F46R4PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F46R4PCSL
Chassis Mount Resistors RER65F46R4PCSL
RES CHAS MNT 46.4 OHM 1% 10W

RES CHAS MNT 46.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F46R4PCSL RER65F46R4PCSL-ND RER65F46R4PCSL
Product Name RES 46.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 46.4 ohms 46.4 ohms 46.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R364JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details