Vishay Intertechnology, Inc. RES 422 OHM 10W 1% AXIAL LUGS RER65F4220RCSL

Description
RES 422ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 422ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 10W 1% AXIAL LUGS - RER65F4220RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 10W 1% AXIAL LUGS
RER65F4220RCSL
RES 422 OHM 10W 1% AXIAL LUGS RER65F4220RCSL
RES 422ohm 10W 1% AXIAL LUGS

RES 422ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4220RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4220RCSL-ND
Chassis Mount Resistors RER65F4220RCSL-ND
422 Ohms ±1% 10W Wirewound Chassis Mount Resistor

422 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4220RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4220RCSL
Chassis Mount Resistors RER65F4220RCSL
RES CHAS MNT 422 OHM 1% 10W

RES CHAS MNT 422 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4220RCSL RER65F4220RCSL-ND RER65F4220RCSL
Product Name RES 422 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 422 ohms 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers