Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F4021RCSL

Description
4.02 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.02 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F4021RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4021RCSL-ND
Chassis Mount Resistors RER65F4021RCSL-ND
4.02 kOhms ±1% 10W Wirewound Chassis Mount Resistor

4.02 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.02K OHM 10W 1% AXIAL LUGS - RER65F4021RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02K OHM 10W 1% AXIAL LUGS
RER65F4021RCSL
RES 4.02K OHM 10W 1% AXIAL LUGS RER65F4021RCSL
RES 4.02Kohm 10W 1% AXIAL LUGS

RES 4.02Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4021RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4021RCSL
Chassis Mount Resistors RER65F4021RCSL
RES CHAS MNT 4.02K OHM 1% 10W

RES CHAS MNT 4.02K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4021RCSL-ND RER65F4021RCSL RER65F4021RCSL
Product Name Chassis Mount Resistors RES 4.02K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details