Vishay Intertechnology, Inc. RES 402 OHM 10W 1% AXIAL LUGS RER65F4020RCSL

Description
RES 402ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 402ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 10W 1% AXIAL LUGS - RER65F4020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 10W 1% AXIAL LUGS
RER65F4020RCSL
RES 402 OHM 10W 1% AXIAL LUGS RER65F4020RCSL
RES 402ohm 10W 1% AXIAL LUGS

RES 402ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F4020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F4020RCSL-ND
Chassis Mount Resistors RER65F4020RCSL-ND
402 Ohms ±1% 10W Wirewound Chassis Mount Resistor

402 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F4020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F4020RCSL
Chassis Mount Resistors RER65F4020RCSL
RES CHAS MNT 402 OHM 1% 10W

RES CHAS MNT 402 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F4020RCSL RER65F4020RCSL-ND RER65F4020RCSL
Product Name RES 402 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details