Vishay Intertechnology, Inc. RES 3.74 OHM 10W 1% AXIAL LUGS RER65F3R74RC02

Description
RES 3.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.74ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 10W 1% AXIAL LUGS - RER65F3R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 10W 1% AXIAL LUGS
RER65F3R74RC02
RES 3.74 OHM 10W 1% AXIAL LUGS RER65F3R74RC02
RES 3.74ohm 10W 1% AXIAL LUGS

RES 3.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3R74RC02-ND
Chassis Mount Resistors RER65F3R74RC02-ND
3.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

3.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3R74RC02
Chassis Mount Resistors RER65F3R74RC02
RES CHAS MNT 3.74 OHM 1% 10W

RES CHAS MNT 3.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3R74RC02 RER65F3R74RC02-ND RER65F3R74RC02
Product Name RES 3.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.74 ohms 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details