Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3920RCSL

Description
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3920RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3920RCSL-ND
Chassis Mount Resistors RER65F3920RCSL-ND
392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

392 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 392 OHM 10W 1% AXIAL LUGS - RER65F3920RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 392 OHM 10W 1% AXIAL LUGS
RER65F3920RCSL
RES 392 OHM 10W 1% AXIAL LUGS RER65F3920RCSL
RES 392ohm 10W 1% AXIAL LUGS

RES 392ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3920RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3920RCSL
Chassis Mount Resistors RER65F3920RCSL
RES CHAS MNT 392 OHM 1% 10W

RES CHAS MNT 392 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3920RCSL-ND RER65F3920RCSL RER65F3920RCSL
Product Name Chassis Mount Resistors RES 392 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 392 ohms 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers