Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F3830RC02

Description
383 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
383 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F3830RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3830RC02-ND
Chassis Mount Resistors RER65F3830RC02-ND
383 Ohms ±1% 10W Wirewound Chassis Mount Resistor

383 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 383 OHM 10W 1% AXIAL LUGS - RER65F3830RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 383 OHM 10W 1% AXIAL LUGS
RER65F3830RC02
RES 383 OHM 10W 1% AXIAL LUGS RER65F3830RC02
RES 383ohm 10W 1% AXIAL LUGS

RES 383ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3830RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3830RC02
Chassis Mount Resistors RER65F3830RC02
RES CHAS MNT 383 OHM 1% 10W

RES CHAS MNT 383 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3830RC02-ND RER65F3830RC02 RER65F3830RC02
Product Name Chassis Mount Resistors RES 383 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 383 ohms 383 ohms 383 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details