Vishay Intertechnology, Inc. RES 357 OHM 10W 1% AXIAL LUGS RER65F3570MCSL

Description
RES 357ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 357ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 10W 1% AXIAL LUGS - RER65F3570MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 10W 1% AXIAL LUGS
RER65F3570MCSL
RES 357 OHM 10W 1% AXIAL LUGS RER65F3570MCSL
RES 357ohm 10W 1% AXIAL LUGS

RES 357ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3570MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3570MCSL-ND
Chassis Mount Resistors RER65F3570MCSL-ND
357 Ohms ±1% 10W Wirewound Chassis Mount Resistor

357 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3570MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3570MCSL
Chassis Mount Resistors RER65F3570MCSL
RES CHAS MNT 357 OHM 1% 10W

RES CHAS MNT 357 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3570MCSL RER65F3570MCSL-ND RER65F3570MCSL
Product Name RES 357 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 357 ohms 357 ohms 357 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details