Vishay Intertechnology, Inc. RES 332 OHM 10W 1% AXIAL LUGS RER65F3320RCSL

Description
RES 332ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 332ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 10W 1% AXIAL LUGS - RER65F3320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% AXIAL LUGS
RER65F3320RCSL
RES 332 OHM 10W 1% AXIAL LUGS RER65F3320RCSL
RES 332ohm 10W 1% AXIAL LUGS

RES 332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3320RCSL-ND
Chassis Mount Resistors RER65F3320RCSL-ND
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3320RCSL
Chassis Mount Resistors RER65F3320RCSL
RES CHAS MNT 332 OHM 1% 10W

RES CHAS MNT 332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3320RCSL RER65F3320RCSL-ND RER65F3320RCSL
Product Name RES 332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details