Vishay Intertechnology, Inc. RES 324 OHM 10W 1% AXIAL LUGS RER65F3240RC02

Description
RES 324ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 324ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 10W 1% AXIAL LUGS - RER65F3240RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 10W 1% AXIAL LUGS
RER65F3240RC02
RES 324 OHM 10W 1% AXIAL LUGS RER65F3240RC02
RES 324ohm 10W 1% AXIAL LUGS

RES 324ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3240RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3240RC02-ND
Chassis Mount Resistors RER65F3240RC02-ND
324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3240RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3240RC02
Chassis Mount Resistors RER65F3240RC02
RES CHAS MNT 324 OHM 1% 10W

RES CHAS MNT 324 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3240RC02 RER65F3240RC02-ND RER65F3240RC02
Product Name RES 324 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers