Vishay Intertechnology, Inc. RES 316 OHM 10W 1% AXIAL LUGS RER65F3160RC02

Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 10W 1% AXIAL LUGS - RER65F3160RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 10W 1% AXIAL LUGS
RER65F3160RC02
RES 316 OHM 10W 1% AXIAL LUGS RER65F3160RC02
RES 316ohm 10W 1% AXIAL LUGS

RES 316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F3160RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F3160RC02-ND
Chassis Mount Resistors RER65F3160RC02-ND
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F3160RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F3160RC02
Chassis Mount Resistors RER65F3160RC02
RES CHAS MNT 316 OHM 1% 10W

RES CHAS MNT 316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F3160RC02 RER65F3160RC02-ND RER65F3160RC02
Product Name RES 316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details