Vishay Intertechnology, Inc. RES 30.9 OHM 10W 1% AXIAL LUGS RER65F30R9RCSL

Description
RES 30.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 10W 1% AXIAL LUGS - RER65F30R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 10W 1% AXIAL LUGS
RER65F30R9RCSL
RES 30.9 OHM 10W 1% AXIAL LUGS RER65F30R9RCSL
RES 30.9ohm 10W 1% AXIAL LUGS

RES 30.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F30R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F30R9RCSL-ND
Chassis Mount Resistors RER65F30R9RCSL-ND
30.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F30R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F30R9RCSL
Chassis Mount Resistors RER65F30R9RCSL
RES CHAS MNT 30.9 OHM 1% 10W

RES CHAS MNT 30.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F30R9RCSL RER65F30R9RCSL-ND RER65F30R9RCSL
Product Name RES 30.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R332JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details