Vishay Intertechnology, Inc. RES 30.9 OHM 10W 1% AXIAL LUGS RER65F30R9RC02

Description
RES 30.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 30.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9 OHM 10W 1% AXIAL LUGS - RER65F30R9RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 10W 1% AXIAL LUGS
RER65F30R9RC02
RES 30.9 OHM 10W 1% AXIAL LUGS RER65F30R9RC02
RES 30.9ohm 10W 1% AXIAL LUGS

RES 30.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F30R9RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F30R9RC02-ND
Chassis Mount Resistors RER65F30R9RC02-ND
30.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F30R9RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F30R9RC02
Chassis Mount Resistors RER65F30R9RC02
RES CHAS MNT 30.9 OHM 1% 10W

RES CHAS MNT 30.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F30R9RC02 RER65F30R9RC02-ND RER65F30R9RC02
Product Name RES 30.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details