Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F30R1RC02

Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F30R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F30R1RC02-ND
Chassis Mount Resistors RER65F30R1RC02-ND
30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F30R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F30R1RC02
Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F30R1RC02
Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F30R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F30R1RC02
Chassis Mount Resistors RER65F30R1RC02
RES CHAS MNT 30.1 OHM 1% 10W

RES CHAS MNT 30.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F30R1RC02-ND RER65F30R1RC02 RER65F30R1RC02
Product Name Chassis Mount Resistors Res Wirewound 30.1 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details