Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R74RC02

Description
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R74RC02-ND
Chassis Mount Resistors RER65F2R74RC02-ND
2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.74 OHM 10W 1% AXIAL LUGS - RER65F2R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 10W 1% AXIAL LUGS
RER65F2R74RC02
RES 2.74 OHM 10W 1% AXIAL LUGS RER65F2R74RC02
RES 2.74ohm 10W 1% AXIAL LUGS

RES 2.74ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R74RC02
Chassis Mount Resistors RER65F2R74RC02
RES CHAS MNT 2.74 OHM 1% 10W

RES CHAS MNT 2.74 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R74RC02-ND RER65F2R74RC02 RER65F2R74RC02
Product Name Chassis Mount Resistors RES 2.74 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers