Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R15PC02

Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R15PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R15PC02-ND
Chassis Mount Resistors RER65F2R15PC02-ND
2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.15 OHM 10W 1% AXIAL LUGS - RER65F2R15PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15 OHM 10W 1% AXIAL LUGS
RER65F2R15PC02
RES 2.15 OHM 10W 1% AXIAL LUGS RER65F2R15PC02
RES 2.15ohm 10W 1% AXIAL LUGS

RES 2.15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R15PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R15PC02
Chassis Mount Resistors RER65F2R15PC02
RES CHAS MNT 2.15 OHM 1% 10W

RES CHAS MNT 2.15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R15PC02-ND RER65F2R15PC02 RER65F2R15PC02
Product Name Chassis Mount Resistors RES 2.15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.15 ohms 2.15 ohms 2.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details