Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2R00RC02

Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2R00RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2R00RC02-ND
Chassis Mount Resistors RER65F2R00RC02-ND
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2 OHM 10W 1% AXIAL LUGS - RER65F2R00RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% AXIAL LUGS
RER65F2R00RC02
RES 2 OHM 10W 1% AXIAL LUGS RER65F2R00RC02
RES 2ohm 10W 1% AXIAL LUGS

RES 2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2R00RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2R00RC02
Chassis Mount Resistors RER65F2R00RC02
RES CHAS MNT 2 OHM 1% 10W

RES CHAS MNT 2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2R00RC02-ND RER65F2R00RC02 RER65F2R00RC02
Product Name Chassis Mount Resistors RES 2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1623746-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 180 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details