Vishay Intertechnology, Inc. RES 2.94K OHM 10W 1% AXIAL LUGS RER65F2941RCSL

Description
RES 2.94Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.94Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 10W 1% AXIAL LUGS - RER65F2941RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 10W 1% AXIAL LUGS
RER65F2941RCSL
RES 2.94K OHM 10W 1% AXIAL LUGS RER65F2941RCSL
RES 2.94Kohm 10W 1% AXIAL LUGS

RES 2.94Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2941RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2941RCSL-ND
Chassis Mount Resistors RER65F2941RCSL-ND
2.94 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.94 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2941RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2941RCSL
Chassis Mount Resistors RER65F2941RCSL
RES CHAS MNT 2.94K OHM 1% 10W

RES CHAS MNT 2.94K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2941RCSL RER65F2941RCSL-ND RER65F2941RCSL
Product Name RES 2.94K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3AR36JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details