Vishay Intertechnology, Inc. RES 27.4 OHM 10W 1% AXIAL LUGS RER65F27R4RCSL

Description
RES 27.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 27.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 10W 1% AXIAL LUGS - RER65F27R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 10W 1% AXIAL LUGS
RER65F27R4RCSL
RES 27.4 OHM 10W 1% AXIAL LUGS RER65F27R4RCSL
RES 27.4ohm 10W 1% AXIAL LUGS

RES 27.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F27R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F27R4RCSL-ND
Chassis Mount Resistors RER65F27R4RCSL-ND
27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F27R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F27R4RCSL
Chassis Mount Resistors RER65F27R4RCSL
RES CHAS MNT 27.4 OHM 1% 10W

RES CHAS MNT 27.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F27R4RCSL RER65F27R4RCSL-ND RER65F27R4RCSL
Product Name RES 27.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 2176079-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details