Vishay Intertechnology, Inc. RES 2.74K OHM 10W 1% AXIAL LUGS RER65F2741RCSL

Description
RES 2.74Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.74Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 10W 1% AXIAL LUGS - RER65F2741RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 10W 1% AXIAL LUGS
RER65F2741RCSL
RES 2.74K OHM 10W 1% AXIAL LUGS RER65F2741RCSL
RES 2.74Kohm 10W 1% AXIAL LUGS

RES 2.74Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2741RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2741RCSL-ND
Chassis Mount Resistors RER65F2741RCSL-ND
2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F2741RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2741RCSL
Chassis Mount Resistors RER65F2741RCSL
RES CHAS MNT 2.74K OHM 1% 10W

RES CHAS MNT 2.74K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2741RCSL RER65F2741RCSL-ND RER65F2741RCSL
Product Name RES 2.74K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers