Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2490RC02

Description
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2490RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2490RC02-ND
Chassis Mount Resistors RER65F2490RC02-ND
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 249 OHM 10W 1% AXIAL LUGS - RER65F2490RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% AXIAL LUGS
RER65F2490RC02
RES 249 OHM 10W 1% AXIAL LUGS RER65F2490RC02
RES 249ohm 10W 1% AXIAL LUGS

RES 249ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2490RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2490RC02
Chassis Mount Resistors RER65F2490RC02
RES CHAS MNT 249 OHM 1% 10W

RES CHAS MNT 249 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2490RC02-ND RER65F2490RC02 RER65F2490RC02
Product Name Chassis Mount Resistors RES 249 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details