Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F2320RCSL

Description
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F2320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F2320RCSL-ND
Chassis Mount Resistors RER65F2320RCSL-ND
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 232 OHM 10W 1% AXIAL LUGS - RER65F2320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 10W 1% AXIAL LUGS
RER65F2320RCSL
RES 232 OHM 10W 1% AXIAL LUGS RER65F2320RCSL
RES 232ohm 10W 1% AXIAL LUGS

RES 232ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2320RCSL
Chassis Mount Resistors RER65F2320RCSL
RES CHAS MNT 232 OHM 1% 10W

RES CHAS MNT 232 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F2320RCSL-ND RER65F2320RCSL RER65F2320RCSL
Product Name Chassis Mount Resistors RES 232 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers