Vishay Intertechnology, Inc. RES 205 OHM 10W 1% AXIAL LUGS RER65F2050RC02

Description
RES 205ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 205ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 10W 1% AXIAL LUGS - RER65F2050RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 10W 1% AXIAL LUGS
RER65F2050RC02
RES 205 OHM 10W 1% AXIAL LUGS RER65F2050RC02
RES 205ohm 10W 1% AXIAL LUGS

RES 205ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F2050RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F2050RC02
Chassis Mount Resistors RER65F2050RC02
RES CHAS MNT 205 OHM 1% 10W

RES CHAS MNT 205 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER65F2050RC02 RER65F2050RC02
Product Name RES 205 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details