Vishay Intertechnology, Inc. RES 1.62 OHM 10W 1% AXIAL LUGS RER65F1R62RCSL

Description
RES 1.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.62ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62 OHM 10W 1% AXIAL LUGS - RER65F1R62RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62 OHM 10W 1% AXIAL LUGS
RER65F1R62RCSL
RES 1.62 OHM 10W 1% AXIAL LUGS RER65F1R62RCSL
RES 1.62ohm 10W 1% AXIAL LUGS

RES 1.62ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R62RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R62RCSL-ND
Chassis Mount Resistors RER65F1R62RCSL-ND
1.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.62 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R62RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R62RCSL
Chassis Mount Resistors RER65F1R62RCSL
RES CHAS MNT 1.62 OHM 1% 10W

RES CHAS MNT 1.62 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R62RCSL RER65F1R62RCSL-ND RER65F1R62RCSL
Product Name RES 1.62 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.62 ohms 1.62 ohms 1.62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614352-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details