Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1R50PCSL

Description
1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1R50PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R50PCSL-ND
Chassis Mount Resistors RER65F1R50PCSL-ND
1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.5 OHM 10W 1% AXIAL LUGS - RER65F1R50PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 10W 1% AXIAL LUGS
RER65F1R50PCSL
RES 1.5 OHM 10W 1% AXIAL LUGS RER65F1R50PCSL
RES 1.5ohm 10W 1% AXIAL LUGS

RES 1.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R50PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R50PCSL
Chassis Mount Resistors RER65F1R50PCSL
RES CHAS MNT 1.5 OHM 1% 10W

RES CHAS MNT 1.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R50PCSL-ND RER65F1R50PCSL RER65F1R50PCSL
Product Name Chassis Mount Resistors RES 1.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details