Vishay Intertechnology, Inc. RES 1.21 OHM 10W 1% AXIAL LUGS RER65F1R21RC02

Description
RES 1.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.21ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21 OHM 10W 1% AXIAL LUGS - RER65F1R21RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 10W 1% AXIAL LUGS
RER65F1R21RC02
RES 1.21 OHM 10W 1% AXIAL LUGS RER65F1R21RC02
RES 1.21ohm 10W 1% AXIAL LUGS

RES 1.21ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1R21RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1R21RC02-ND
Chassis Mount Resistors RER65F1R21RC02-ND
1.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.21 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1R21RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1R21RC02
Chassis Mount Resistors RER65F1R21RC02
RES CHAS MNT 1.21 OHM 1% 10W

RES CHAS MNT 1.21 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1R21RC02 RER65F1R21RC02-ND RER65F1R21RC02
Product Name RES 1.21 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.21 ohms 1.21 ohms 1.21 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1617590 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details