Vishay Intertechnology, Inc. RES 17.8 OHM 10W 1% AXIAL LUGS RER65F17R8RC02

Description
RES 17.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 17.8ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 10W 1% AXIAL LUGS - RER65F17R8RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 10W 1% AXIAL LUGS
RER65F17R8RC02
RES 17.8 OHM 10W 1% AXIAL LUGS RER65F17R8RC02
RES 17.8ohm 10W 1% AXIAL LUGS

RES 17.8ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F17R8RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F17R8RC02-ND
Chassis Mount Resistors RER65F17R8RC02-ND
17.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

17.8 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F17R8RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F17R8RC02
Chassis Mount Resistors RER65F17R8RC02
RES CHAS MNT 17.8 OHM 1% 10W

RES CHAS MNT 17.8 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F17R8RC02 RER65F17R8RC02-ND RER65F17R8RC02
Product Name RES 17.8 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 17.8 ohms 17.8 ohms 17.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details