Vishay Intertechnology, Inc. RES 178 OHM 10W 1% AXIAL LUGS RER65F1780PCSL

Description
RES 178ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 178ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 10W 1% AXIAL LUGS - RER65F1780PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 10W 1% AXIAL LUGS
RER65F1780PCSL
RES 178 OHM 10W 1% AXIAL LUGS RER65F1780PCSL
RES 178ohm 10W 1% AXIAL LUGS

RES 178ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1780PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1780PCSL-ND
Chassis Mount Resistors RER65F1780PCSL-ND
178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

178 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1780PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1780PCSL
Chassis Mount Resistors RER65F1780PCSL
RES CHAS MNT 178 OHM 1% 10W

RES CHAS MNT 178 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1780PCSL RER65F1780PCSL-ND RER65F1780PCSL
Product Name RES 178 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 178 ohms 178 ohms 178 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details