Vishay Intertechnology, Inc. RES 16.5 OHM 10W 1% AXIAL LUGS RER65F16R5RCSL

Description
RES 16.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 10W 1% AXIAL LUGS - RER65F16R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 10W 1% AXIAL LUGS
RER65F16R5RCSL
RES 16.5 OHM 10W 1% AXIAL LUGS RER65F16R5RCSL
RES 16.5ohm 10W 1% AXIAL LUGS

RES 16.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F16R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F16R5RCSL-ND
Chassis Mount Resistors RER65F16R5RCSL-ND
16.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F16R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F16R5RCSL
Chassis Mount Resistors RER65F16R5RCSL
RES CHAS MNT 16.5 OHM 1% 10W

RES CHAS MNT 16.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F16R5RCSL RER65F16R5RCSL-ND RER65F16R5RCSL
Product Name RES 16.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details