Vishay Intertechnology, Inc. RES 16.5 OHM 10W 1% AXIAL LUGS RER65F16R5RC02

Description
RES 16.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 16.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 10W 1% AXIAL LUGS - RER65F16R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 10W 1% AXIAL LUGS
RER65F16R5RC02
RES 16.5 OHM 10W 1% AXIAL LUGS RER65F16R5RC02
RES 16.5ohm 10W 1% AXIAL LUGS

RES 16.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F16R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F16R5RC02-ND
Chassis Mount Resistors RER65F16R5RC02-ND
16.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

16.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F16R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F16R5RC02
Chassis Mount Resistors RER65F16R5RC02
RES CHAS MNT 16.5 OHM 1% 10W

RES CHAS MNT 16.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F16R5RC02 RER65F16R5RC02-ND RER65F16R5RC02
Product Name RES 16.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 16.5 ohms 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details