Vishay Intertechnology, Inc. RES 1.69K OHM 10W 1% AXIAL LUGS RER65F1691RC02

Description
RES 1.69Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.69Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69K OHM 10W 1% AXIAL LUGS - RER65F1691RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69K OHM 10W 1% AXIAL LUGS
RER65F1691RC02
RES 1.69K OHM 10W 1% AXIAL LUGS RER65F1691RC02
RES 1.69Kohm 10W 1% AXIAL LUGS

RES 1.69Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1691RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1691RC02-ND
Chassis Mount Resistors RER65F1691RC02-ND
1.69 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.69 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1691RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1691RC02
Chassis Mount Resistors RER65F1691RC02
RES CHAS MNT 1.69K OHM 1% 10W

RES CHAS MNT 1.69K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1691RC02 RER65F1691RC02-ND RER65F1691RC02
Product Name RES 1.69K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 457468 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers