Vishay Intertechnology, Inc. RES 165 OHM 10W 1% AXIAL LUGS RER65F1650RC02

Description
RES 165ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 165ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165 OHM 10W 1% AXIAL LUGS - RER65F1650RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165 OHM 10W 1% AXIAL LUGS
RER65F1650RC02
RES 165 OHM 10W 1% AXIAL LUGS RER65F1650RC02
RES 165ohm 10W 1% AXIAL LUGS

RES 165ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1650RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1650RC02-ND
Chassis Mount Resistors RER65F1650RC02-ND
165 Ohms ±1% 10W Wirewound Chassis Mount Resistor

165 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1650RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1650RC02
Chassis Mount Resistors RER65F1650RC02
RES CHAS MNT 165 OHM 1% 10W

RES CHAS MNT 165 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1650RC02 RER65F1650RC02-ND RER65F1650RC02
Product Name RES 165 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 165 ohms 165 ohms 165 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details