Vishay Intertechnology, Inc. RES 15 OHM 10W 1% AXIAL LUGS RER65F15R0RC02

Description
RES 15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 15ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15 OHM 10W 1% AXIAL LUGS - RER65F15R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 10W 1% AXIAL LUGS
RER65F15R0RC02
RES 15 OHM 10W 1% AXIAL LUGS RER65F15R0RC02
RES 15ohm 10W 1% AXIAL LUGS

RES 15ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - 541-RER65F15R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RER65F15R0RC02-ND
Chassis Mount Resistors 541-RER65F15R0RC02-ND
15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

15 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F15R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F15R0RC02
Chassis Mount Resistors RER65F15R0RC02
RES CHAS MNT 15 OHM 1% 10W

RES CHAS MNT 15 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F15R0RC02 541-RER65F15R0RC02-ND RER65F15R0RC02
Product Name RES 15 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers