Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1580MCSL

Description
158 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
158 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1580MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1580MCSL-ND
Chassis Mount Resistors RER65F1580MCSL-ND
158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

158 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 158 OHM 10W 1% AXIAL LUGS - RER65F1580MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 10W 1% AXIAL LUGS
RER65F1580MCSL
RES 158 OHM 10W 1% AXIAL LUGS RER65F1580MCSL
RES 158ohm 10W 1% AXIAL LUGS

RES 158ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1580MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1580MCSL
Chassis Mount Resistors RER65F1580MCSL
RES CHAS MNT 158 OHM 1% 10W

RES CHAS MNT 158 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1580MCSL-ND RER65F1580MCSL RER65F1580MCSL
Product Name Chassis Mount Resistors RES 158 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 158 ohms 158 ohms 158 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details