Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1501RCSL

Description
1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1501RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1501RCSL-ND
Chassis Mount Resistors RER65F1501RCSL-ND
1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.5 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.5K OHM 10W 1% AXIAL LUGS - RER65F1501RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 10W 1% AXIAL LUGS
RER65F1501RCSL
RES 1.5K OHM 10W 1% AXIAL LUGS RER65F1501RCSL
RES 1.5Kohm 10W 1% AXIAL LUGS

RES 1.5Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1501RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1501RCSL
Chassis Mount Resistors RER65F1501RCSL
RES CHAS MNT 1.5K OHM 1% 10W

RES CHAS MNT 1.5K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1501RCSL-ND RER65F1501RCSL RER65F1501RCSL
Product Name Chassis Mount Resistors RES 1.5K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details