Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F12R1RC02

Description
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F12R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F12R1RC02-ND
Chassis Mount Resistors RER65F12R1RC02-ND
12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER65F12R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER65F12R1RC02
Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER65F12R1RC02
Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F12R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F12R1RC02
Chassis Mount Resistors RER65F12R1RC02
RES CHAS MNT 12.1 OHM 1% 10W

RES CHAS MNT 12.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F12R1RC02-ND RER65F12R1RC02 RER65F12R1RC02
Product Name Chassis Mount Resistors Res Wirewound 12.1 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details