Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1150RC02

Description
115 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
115 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1150RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1150RC02-ND
Chassis Mount Resistors RER65F1150RC02-ND
115 Ohms ±1% 10W Wirewound Chassis Mount Resistor

115 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 115 OHM 10W 1% AXIAL LUGS - RER65F1150RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 10W 1% AXIAL LUGS
RER65F1150RC02
RES 115 OHM 10W 1% AXIAL LUGS RER65F1150RC02
RES 115ohm 10W 1% AXIAL LUGS

RES 115ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1150RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1150RC02
Chassis Mount Resistors RER65F1150RC02
RES CHAS MNT 115 OHM 1% 10W

RES CHAS MNT 115 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1150RC02-ND RER65F1150RC02 RER65F1150RC02
Product Name Chassis Mount Resistors RES 115 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 115 ohms 115 ohms 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details