Vishay Intertechnology, Inc. RES 113 OHM 10W 1% AXIAL LUGS RER65F1130MCSL

Description
RES 113ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 113ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 10W 1% AXIAL LUGS - RER65F1130MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 10W 1% AXIAL LUGS
RER65F1130MCSL
RES 113 OHM 10W 1% AXIAL LUGS RER65F1130MCSL
RES 113ohm 10W 1% AXIAL LUGS

RES 113ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F1130MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1130MCSL-ND
Chassis Mount Resistors RER65F1130MCSL-ND
113 Ohms ±1% 10W Wirewound Chassis Mount Resistor

113 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F1130MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1130MCSL
Chassis Mount Resistors RER65F1130MCSL
RES CHAS MNT 113 OHM 1% 10W

RES CHAS MNT 113 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1130MCSL RER65F1130MCSL-ND RER65F1130MCSL
Product Name RES 113 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614886-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details