Vishay Intertechnology, Inc. Chassis Mount Resistors RER65F1101RC02

Description
1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER65F1101RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F1101RC02-ND
Chassis Mount Resistors RER65F1101RC02-ND
1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

1.1 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER65F1101RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER65F1101RC02
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER65F1101RC02
Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER65F1101RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F1101RC02
Chassis Mount Resistors RER65F1101RC02
RES CHAS MNT 1.1K OHM 1% 10W

RES CHAS MNT 1.1K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F1101RC02-ND RER65F1101RC02 RER65F1101RC02
Product Name Chassis Mount Resistors Res Wirewound 1.1K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details