Vishay Intertechnology, Inc. RES 10.2 OHM 10W 1% AXIAL LUGS RER65F10R2RC02

Description
RES 10.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.2 OHM 10W 1% AXIAL LUGS - RER65F10R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 10W 1% AXIAL LUGS
RER65F10R2RC02
RES 10.2 OHM 10W 1% AXIAL LUGS RER65F10R2RC02
RES 10.2ohm 10W 1% AXIAL LUGS

RES 10.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER65F10R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER65F10R2RC02-ND
Chassis Mount Resistors RER65F10R2RC02-ND
10.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

10.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER65F10R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER65F10R2RC02
Chassis Mount Resistors RER65F10R2RC02
RES CHAS MNT 10.2 OHM 1% 10W

RES CHAS MNT 10.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER65F10R2RC02 RER65F10R2RC02-ND RER65F10R2RC02
Product Name RES 10.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - C3AR50JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details