Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR715RC02

Description
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR715RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR715RC02-ND
Chassis Mount Resistors RER60FR715RC02-ND
715 mOhms ±1% 5W Wirewound Chassis Mount Resistor

715 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR715RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR715RC02
Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR715RC02
Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR715RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR715RC02
Chassis Mount Resistors RER60FR715RC02
RES CHAS MNT 0.715 OHM 1% 5W

RES CHAS MNT 0.715 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR715RC02-ND RER60FR715RC02 RER60FR715RC02
Product Name Chassis Mount Resistors Res Wirewound 715m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.7150 ohms 0.7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details