Vishay Intertechnology, Inc. RES 0.634 OHM 5W 1% AXIAL LUGS RER60FR634RC02

Description
RES 0.634ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.634ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.634 OHM 5W 1% AXIAL LUGS - RER60FR634RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.634 OHM 5W 1% AXIAL LUGS
RER60FR634RC02
RES 0.634 OHM 5W 1% AXIAL LUGS RER60FR634RC02
RES 0.634ohm 5W 1% AXIAL LUGS

RES 0.634ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR634RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR634RC02-ND
Chassis Mount Resistors RER60FR634RC02-ND
634 mOhms ±1% 5W Wirewound Chassis Mount Resistor

634 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR634RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR634RC02
Chassis Mount Resistors RER60FR634RC02
RES CHAS MNT 0.634 OHM 1% 5W

RES CHAS MNT 0.634 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR634RC02 RER60FR634RC02-ND RER60FR634RC02
Product Name RES 0.634 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.6340 ohms 0.6340 ohms 0.6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers