Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR383RC02

Description
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR383RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR383RC02-ND
Chassis Mount Resistors RER60FR383RC02-ND
383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

383 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.383 OHM 5W 1% AXIAL LUGS - RER60FR383RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% AXIAL LUGS
RER60FR383RC02
RES 0.383 OHM 5W 1% AXIAL LUGS RER60FR383RC02
RES 0.383ohm 5W 1% AXIAL LUGS

RES 0.383ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR383RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR383RC02
Chassis Mount Resistors RER60FR383RC02
RES CHAS MNT 0.383 OHM 1% 5W

RES CHAS MNT 0.383 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR383RC02-ND RER60FR383RC02 RER60FR383RC02
Product Name Chassis Mount Resistors RES 0.383 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details