Vishay Intertechnology, Inc. RES 0.348 OHM 5W 1% AXIAL LUGS RER60FR348RC02

Description
RES 0.348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.348ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 5W 1% AXIAL LUGS - RER60FR348RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 5W 1% AXIAL LUGS
RER60FR348RC02
RES 0.348 OHM 5W 1% AXIAL LUGS RER60FR348RC02
RES 0.348ohm 5W 1% AXIAL LUGS

RES 0.348ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR348RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR348RC02-ND
Chassis Mount Resistors RER60FR348RC02-ND
348 mOhms ±1% 5W Wirewound Chassis Mount Resistor

348 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR348RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR348RC02
Chassis Mount Resistors RER60FR348RC02
RES CHAS MNT 0.348 OHM 1% 5W

RES CHAS MNT 0.348 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR348RC02 RER60FR348RC02-ND RER60FR348RC02
Product Name RES 0.348 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R203JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details