Vishay Intertechnology, Inc. RES 0.316 OHM 5W 1% AXIAL LUGS RER60FR316MC02

Description
RES 0.316ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.316ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 5W 1% AXIAL LUGS - RER60FR316MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 5W 1% AXIAL LUGS
RER60FR316MC02
RES 0.316 OHM 5W 1% AXIAL LUGS RER60FR316MC02
RES 0.316ohm 5W 1% AXIAL LUGS

RES 0.316ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR316MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR316MC02-ND
Chassis Mount Resistors RER60FR316MC02-ND
316 mOhms ±1% 5W Wirewound Chassis Mount Resistor

316 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR316MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR316MC02
Chassis Mount Resistors RER60FR316MC02
RES CHAS MNT 0.316 OHM 1% 5W

RES CHAS MNT 0.316 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR316MC02 RER60FR316MC02-ND RER60FR316MC02
Product Name RES 0.316 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details