Vishay Intertechnology, Inc. RES 0.215 OHM 5W 1% AXIAL LUGS RER60FR215MCSL

Description
RES 0.215ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.215ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.215 OHM 5W 1% AXIAL LUGS - RER60FR215MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 5W 1% AXIAL LUGS
RER60FR215MCSL
RES 0.215 OHM 5W 1% AXIAL LUGS RER60FR215MCSL
RES 0.215ohm 5W 1% AXIAL LUGS

RES 0.215ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR215MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR215MCSL-ND
Chassis Mount Resistors RER60FR215MCSL-ND
215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

215 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR215MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR215MCSL
Chassis Mount Resistors RER60FR215MCSL
RES CHAS MNT 0.215 OHM 1% 5W

RES CHAS MNT 0.215 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR215MCSL RER60FR215MCSL-ND RER60FR215MCSL
Product Name RES 0.215 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers