Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR162RC02

Description
162 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
162 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR162RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR162RC02-ND
Chassis Mount Resistors RER60FR162RC02-ND
162 mOhms ±1% 5W Wirewound Chassis Mount Resistor

162 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack - RER60FR162RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack
RER60FR162RC02
Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack RER60FR162RC02
Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60FR162RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR162RC02
Chassis Mount Resistors RER60FR162RC02
RES CHAS MNT 0.162 OHM 1% 5W

RES CHAS MNT 0.162 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR162RC02-ND RER60FR162RC02 RER60FR162RC02
Product Name Chassis Mount Resistors Res Wirewound 162m Ohm 1% 5W ¦100ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 0.1620 ohms 0.1620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers