Vishay Intertechnology, Inc. Chassis Mount Resistors RER60FR154RCSL

Description
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER60FR154RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR154RCSL-ND
Chassis Mount Resistors RER60FR154RCSL-ND
154 mOhms ±1% 5W Wirewound Chassis Mount Resistor

154 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 0.154 OHM 5W 1% AXIAL LUGS - RER60FR154RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.154 OHM 5W 1% AXIAL LUGS
RER60FR154RCSL
RES 0.154 OHM 5W 1% AXIAL LUGS RER60FR154RCSL
RES 0.154ohm 5W 1% AXIAL LUGS

RES 0.154ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR154RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR154RCSL
Chassis Mount Resistors RER60FR154RCSL
RES CHAS MNT 0.154 OHM 1% 5W

RES CHAS MNT 0.154 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR154RCSL-ND RER60FR154RCSL RER60FR154RCSL
Product Name Chassis Mount Resistors RES 0.154 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 0.1540 ohms 0.1540 ohms 0.1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details