Vishay Intertechnology, Inc. RES 0.13 OHM 5W 1% AXIAL LUGS RER60FR130RC02

Description
RES 0.13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 0.13ohm 5W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.13 OHM 5W 1% AXIAL LUGS - RER60FR130RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 5W 1% AXIAL LUGS
RER60FR130RC02
RES 0.13 OHM 5W 1% AXIAL LUGS RER60FR130RC02
RES 0.13ohm 5W 1% AXIAL LUGS

RES 0.13ohm 5W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER60FR130RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60FR130RC02-ND
Chassis Mount Resistors RER60FR130RC02-ND
130 mOhms ±1% 5W Wirewound Chassis Mount Resistor

130 mOhms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60FR130RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60FR130RC02
Chassis Mount Resistors RER60FR130RC02
RES CHAS MNT 0.13 OHM 1% 5W

RES CHAS MNT 0.13 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60FR130RC02 RER60FR130RC02-ND RER60FR130RC02
Product Name RES 0.13 OHM 5W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details