Vishay Intertechnology, Inc. Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F8R25RC02

Description
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER60F8R25RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER60F8R25RC02
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER60F8R25RC02
Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER60F8R25RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER60F8R25RC02-ND
Chassis Mount Resistors RER60F8R25RC02-ND
8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

8.25 Ohms ±1% 5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER60F8R25RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER60F8R25RC02
Chassis Mount Resistors RER60F8R25RC02
RES CHAS MNT 8.25 OHM 1% 5W

RES CHAS MNT 8.25 OHM 1% 5W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER60F8R25RC02 RER60F8R25RC02-ND RER60F8R25RC02
Product Name Res Wirewound 8.25 Ohm 1% 5W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details